TE Connectivity Pushbutton Switch; Product Range Alcoswitch Te Connectivity MPG-106D

Description
PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Alcoswitch Te Connectivity - 61F756 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Alcoswitch Te Connectivity
61F756
Pushbutton Switch; Product Range Alcoswitch Te Connectivity 61F756
PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61F756
Product Name Pushbutton Switch; Product Range Alcoswitch Te Connectivity
Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 0041.9151.5307-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details