TE Connectivity Pushbutton Switch; Product Range Alcoswitch Te Connectivity MPE-406R

Description
PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Alcoswitch Te Connectivity - 61F1211 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Alcoswitch Te Connectivity
61F1211
Pushbutton Switch; Product Range Alcoswitch Te Connectivity 61F1211
PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61F1211
Product Name Pushbutton Switch; Product Range Alcoswitch Te Connectivity
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.3033.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details