TE Connectivity Switch, Pushbutton, 4Pdt, 6A, 250V; Product Range Alcoswitch Te Connectivity MPE-406N

Description
SWITCH, PUSHBUTTON, 4PDT, 6A, 250V; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, 4PDT, 6A, 250V; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, 4Pdt, 6A, 250V; Product Range Alcoswitch Te Connectivity - 61F961 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 4Pdt, 6A, 250V; Product Range Alcoswitch Te Connectivity
61F961
Switch, Pushbutton, 4Pdt, 6A, 250V; Product Range Alcoswitch Te Connectivity 61F961
SWITCH, PUSHBUTTON, 4PDT, 6A, 250V; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 4PDT, 6A, 250V; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61F961
Product Name Switch, Pushbutton, 4Pdt, 6A, 250V; Product Range Alcoswitch Te Connectivity
Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 956273 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details