TE Connectivity Pushbutton Switch; Product Range Alcoswitch Te Connectivity MPE-206R

Description
PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Alcoswitch Te Connectivity - 61F958 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Alcoswitch Te Connectivity
61F958
Pushbutton Switch; Product Range Alcoswitch Te Connectivity 61F958
PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61F958
Product Name Pushbutton Switch; Product Range Alcoswitch Te Connectivity
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details