TE Connectivity ™ 600V Cable Assembly MPCB-20.0-2

Description
HOOK-UP STRND 600V RED Product overview: MPCB-20.0-2 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-MPCB-20.0-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HOOK-UP STRND 600V RED Product overview: MPCB-20.0-2 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-MPCB-20.0-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Cable Assembly - 474-MPCB-20.0-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
474-MPCB-20.0-2
600V Cable Assembly 474-MPCB-20.0-2
HOOK-UP STRND 600V RED Product overview: MPCB-20.0-2 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-MPCB-20.0-2 can be used for catalog matching and distributor lookup.

HOOK-UP STRND 600V RED Product overview: MPCB-20.0-2 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-MPCB-20.0-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1030717-MPCB-20.0-2
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1030717-MPCB-20.0-2
Win Source Part Number: 1030717-MPCB-20.0-2 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Material: Copper, Bare Jacket (Insulation) Material: Fluoroelastomar Jacket (Insulation) Diameter: 0.302" (7.67mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.025" (0.63mm) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): MPCB-20.0-2265189-00 0; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 265189-000 Base Product Number: MPCB

Win Source Part Number: 1030717-MPCB-20.0-2
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Fluoroelastomar
Jacket (Insulation) Diameter: 0.302" (7.67mm)
Jacket Color: Red
Jacket (Insulation) Thickness: 0.025" (0.63mm)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): MPCB-20.0-2265189-000;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 265189-000
Base Product Number: MPCB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 474-MPCB-20.0-2 1030717-MPCB-20.0-2
Product Name 600V Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details