200 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Fixed Resistor, Metal Glaze/thick Film, 7W, 200ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 7510, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC75201J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 200ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC75201J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315845-MPC75201J
Category: Resistors>Through Hole Resistors
Series: MPC, CGS
Features: Flame Proof, Non-Inductive, Safety
Package: Tray
Height - Seated (Max): 1.000" (25.40mm)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 7W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.750" L x 0.100" W (19.05mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MPC75201J-ND | 53-MPC75201J | 1315845-MPC75201J |
| Product Name | Through Hole Resistors | Through-Hole 7W 200ohm 300V Resistor | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | Radial | ||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |