TE Connectivity Through Hole Resistors MPC52503J

Description
50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC52503J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC52503J-ND
Through Hole Resistors MPC52503J-ND
50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Mpc Series, 50 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 26M1698 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 50 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
26M1698
Through Hole Thick Film Resistor, Mpc Series, 50 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 26M1698
Through Hole Thick Film Resistor, MPC Series, 50 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 50 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MPC52503J-ND 26M1698
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Mpc Series, 50 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details