TE Connectivity Through Hole Resistors MPC52501J

Description
500 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
500 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106183-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106183-ND
Through Hole Resistors A106183-ND
500 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

500 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through-Hole 5W 500ohm 300V Resistor - 53-MPC52501J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 500ohm 300V Resistor
53-MPC52501J
Through-Hole 5W 500ohm 300V Resistor 53-MPC52501J
Fixed Resistor, Metal Glaze/thick Film, 5W, 500ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52501J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 500ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 500ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52501J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 5W, 500ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52501J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 500ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 500ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52501J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Mpc Series, 500 Ohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 34M7617 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 500 Ohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
34M7617
Through Hole Thick Film Resistor, Mpc Series, 500 Ohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 34M7617
Through Hole Thick Film Resistor, MPC Series, 500 ohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 500 ohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106183-ND 53-MPC52501J 34M7617
Product Name Through Hole Resistors Through-Hole 5W 500ohm 300V Resistor Through Hole Thick Film Resistor, Mpc Series, 500 Ohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers