TE Connectivity Through Hole Resistors MPC52500J

Description
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106182-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106182-ND
Through Hole Resistors A106182-ND
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through-Hole 5W 50ohm 300V Resistor - 53-MPC52500J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 50ohm 300V Resistor
53-MPC52500J
Through-Hole 5W 50ohm 300V Resistor 53-MPC52500J
Fixed Resistor, Metal Glaze/thick Film, 5W, 50ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52500J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 50ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 50ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52500J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 5W, 50ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52500J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 50ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 50ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52500J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 50 Ohm, 5W, 5%; Resistance Cgs Te Connectivity - 16R5813 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 50 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
16R5813
Thick Film Resistor, 50 Ohm, 5W, 5%; Resistance Cgs Te Connectivity 16R5813
THICK FILM RESISTOR, 50 OHM, 5W, 5%; Resistance:50ohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

THICK FILM RESISTOR, 50 OHM, 5W, 5%; Resistance:50ohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Mpc Series, 50 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity - 26M1697 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 50 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity
26M1697
Through Hole Thick Film Resistor, Mpc Series, 50 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity 26M1697
Through Hole Thick Film Resistor, MPC Series, 50 ohm, 5 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 50 ohm, 5 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106182-ND 53-MPC52500J 16R5813 26M1697
Product Name Through Hole Resistors Through-Hole 5W 50ohm 300V Resistor Thick Film Resistor, 50 Ohm, 5W, 5%; Resistance Cgs Te Connectivity Through Hole Thick Film Resistor, Mpc Series, 50 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial TO-220 ThroughHole
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers