TE Connectivity Through Hole Resistors MPC52203J

Description
20 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
20 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC52203J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC52203J-ND
Through Hole Resistors MPC52203J-ND
20 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

20 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Mpc Series, 20 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 34M7616 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 20 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
34M7616
Through Hole Thick Film Resistor, Mpc Series, 20 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 34M7616
Through Hole Thick Film Resistor, MPC Series, 20 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 20 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MPC52203J-ND 34M7616
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Mpc Series, 20 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details