TE Connectivity Through Hole Resistors MPC52202J

Description
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC52202J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC52202J-ND
Through Hole Resistors MPC52202J-ND
2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Mpc Series, 2 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 34M7615 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 2 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
34M7615
Through Hole Thick Film Resistor, Mpc Series, 2 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 34M7615
Through Hole Thick Film Resistor, MPC Series, 2 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 2 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MPC52202J-ND 34M7615
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Mpc Series, 2 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details