TE Connectivity Through Hole Resistors MPC52103J

Description
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC52103J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC52103J-ND
Through Hole Resistors MPC52103J-ND
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through-Hole 5W 10000ohm 300V Resistor - 53-MPC52103J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 10000ohm 300V Resistor
53-MPC52103J
Through-Hole 5W 10000ohm 300V Resistor 53-MPC52103J
Fixed Resistor, Metal Glaze/thick Film, 5W, 10000ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52103J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 10000ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 10000ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52103J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 5W, 10000ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52103J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 10000ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 10000ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Thick Film, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity - 16R5802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity
16R5802
Resistor Thick Film, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity 16R5802
RESISTOR THICK FILM, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR THICK FILM, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Mpc Series, 10 Kohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity - 34M7612 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 10 Kohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity
34M7612
Through Hole Thick Film Resistor, Mpc Series, 10 Kohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity 34M7612
Through Hole Thick Film Resistor, MPC Series, 10 kohm, 5 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 10 kohm, 5 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MPC52103J-ND 53-MPC52103J 16R5802 34M7612
Product Name Through Hole Resistors Through-Hole 5W 10000ohm 300V Resistor Resistor Thick Film, 10Kohm, 5W, 5%; Resistance Cgs Te Connectivity Through Hole Thick Film Resistor, Mpc Series, 10 Kohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial TO-220 ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details