TE Connectivity Through Hole Resistors MPC52102J

Description
1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106162-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106162-ND
Through Hole Resistors A106162-ND
1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through-Hole 5W 1000ohm 300V Resistor - 53-MPC52102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 1000ohm 300V Resistor
53-MPC52102J
Through-Hole 5W 1000ohm 300V Resistor 53-MPC52102J
Fixed Resistor, Metal Glaze/thick Film, 5W, 1000ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52102J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 1000ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 1000ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52102J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 5W, 1000ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52102J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 1000ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 1000ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity - 32M0387 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity
32M0387
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity 32M0387
Through Hole Thick Film Resistor, MPC Series, 1 kohm, 5 W, - 5%, 300 V, Radial Leaded

Through Hole Thick Film Resistor, MPC Series, 1 kohm, 5 W, - 5%, 300 V, Radial Leaded

Supplier's Site
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 34M7611 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
34M7611
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 34M7611
Through Hole Thick Film Resistor, MPC Series, 1 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 1 kohm, 5 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106162-ND 53-MPC52102J 32M0387 34M7611
Product Name Through Hole Resistors Through-Hole 5W 1000ohm 300V Resistor Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 5 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads ThroughHole; Radial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details