TE Connectivity Through Hole Resistors MPC52100J

Description
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A106160-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106160-ND
Through Hole Resistors A106160-ND
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Thick Film Resistor, 10 Ohm, 5W, 5%; Resistance Cgs Te Connectivity - 16R5799 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
16R5799
Thick Film Resistor, 10 Ohm, 5W, 5%; Resistance Cgs Te Connectivity 16R5799
THICK FILM RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

THICK FILM RESISTOR, 10 OHM, 5W, 5%; Resistance:10ohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Mpc Series, 10 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity - 26M1695 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 10 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity
26M1695
Through Hole Thick Film Resistor, Mpc Series, 10 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity 26M1695
Through Hole Thick Film Resistor, MPC Series, 10 ohm, 5 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 10 ohm, 5 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106160-ND 16R5799 26M1695
Product Name Through Hole Resistors Thick Film Resistor, 10 Ohm, 5W, 5%; Resistance Cgs Te Connectivity Through Hole Thick Film Resistor, Mpc Series, 10 Ohm, 5 W, 5%, 300 V, To-220 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial TO-220 ThroughHole
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details