MPC1085R0J -- MPC10 5R0 5% CGS - TE CONNECTIVITY
TE Connectivity
Mpc10 5R0 5% Cgs - Te Connectivity
MPC1085R0J
Suppliers
Mpc10 5R0 5% Cgs - Te Connectivity
41AJ9557
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ9557 |
|
Product Name
|
Mpc10 5R0 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers