TE Connectivity Through Hole Resistors MPC108102J

Description
1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC108102J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC108102J-ND
Through Hole Resistors MPC108102J-ND
1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

1 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 10 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 24M4935 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 10 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
24M4935
Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 10 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 24M4935
Through Hole Thick Film Resistor, MPC Series, 1 kohm, 10 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, MPC Series, 1 kohm, 10 W, - 5%, 300 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MPC108102J-ND 24M4935
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Mpc Series, 1 Kohm, 10 W, 5%, 300 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details