TE Connectivity Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity MPA106F.

Description
PUSHBUTTON SWITCH, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity - 29AC8419 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity
29AC8419
Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity 29AC8419
PUSHBUTTON SWITCH, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 6A, 125VAC, SOLDER LUG; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 29AC8419
Product Name Pushbutton Switch, Spdt, 6A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 42007779 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details