TE Connectivity Pushbutton Switch; Product Range Alcoswitch Te Connectivity MPA-306F

Description
PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:3PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:3PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Alcoswitch Te Connectivity - 77B7993 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Alcoswitch Te Connectivity
77B7993
Pushbutton Switch; Product Range Alcoswitch Te Connectivity 77B7993
PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:3PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:3PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 77B7993
Product Name Pushbutton Switch; Product Range Alcoswitch Te Connectivity
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1499-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details