TE Connectivity Pushbutton Switch; Product Range Alcoswitch Te Connectivity MPA-206N

Description
PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Alcoswitch Te Connectivity - 61F754 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Alcoswitch Te Connectivity
61F754
Pushbutton Switch; Product Range Alcoswitch Te Connectivity 61F754
PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:MPA Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61F754
Product Name Pushbutton Switch; Product Range Alcoswitch Te Connectivity
Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317404-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.2879.3-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details