TE Connectivity Labels, Stickers, Decals - Blank MP-762508-2.5-8A

Description
LABEL ID PRODUCT
Request a Quote Datasheet
Description
LABEL ID PRODUCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-MP-762508-2.5-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-MP-762508-2.5-8A-ND
Labels, Stickers, Decals - Blank 484-MP-762508-2.5-8A-ND
LABEL ID PRODUCT

LABEL ID PRODUCT

Buy Now Datasheet
Label, Metallised Pet, 50.8Mm X 76.2Mm; Label Type Te Connectivity - 94AC4671 - Newark, An Avnet Company
Chicago, IL, United States
Label, Metallised Pet, 50.8Mm X 76.2Mm; Label Type Te Connectivity
94AC4671
Label, Metallised Pet, 50.8Mm X 76.2Mm; Label Type Te Connectivity 94AC4671
LABEL, METALLISED PET, 50.8MM X 76.2MM; Label Type:Thermal Transfer Printable; Label Height:50.8mm; Label Width:76.2mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:MP RoHS Compliant: Yes

LABEL, METALLISED PET, 50.8MM X 76.2MM; Label Type:Thermal Transfer Printable; Label Height:50.8mm; Label Width:76.2mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:MP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-MP-762508-2.5-8A-ND 94AC4671
Product Name Labels, Stickers, Decals - Blank Label, Metallised Pet, 50.8Mm X 76.2Mm; Label Type Te Connectivity
Materials of Construction Metallized Polyester Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2805603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Hazardous Substance
Height 1.97 ft (6 dm)
View Details
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details