TE Connectivity Labels, Stickers, Decals - Blank MP-699254-5-8A

Description
LABEL METAL POLY 69.9X25.4MM
Request a Quote Datasheet
Description
LABEL METAL POLY 69.9X25.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-MP-699254-5-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-MP-699254-5-8A-ND
Labels, Stickers, Decals - Blank 484-MP-699254-5-8A-ND
LABEL METAL POLY 69.9X25.4MM

LABEL METAL POLY 69.9X25.4MM

Buy Now Datasheet
Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity - 17M9316 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity
17M9316
Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity 17M9316
LABEL, SELF ADHESIVE, 69.9X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 63.5mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP Series RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 69.9X25.4MM 5000PC; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 63.5mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Label, Metallised Pet, 25.4Mm X 69.9Mm; Label Type Te Connectivity - 94AC4670 - Newark, An Avnet Company
Chicago, IL, United States
Label, Metallised Pet, 25.4Mm X 69.9Mm; Label Type Te Connectivity
94AC4670
Label, Metallised Pet, 25.4Mm X 69.9Mm; Label Type Te Connectivity 94AC4670
LABEL, METALLISED PET, 25.4MM X 69.9MM; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:69.9mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP RoHS Compliant: Yes

LABEL, METALLISED PET, 25.4MM X 69.9MM; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:69.9mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 484-MP-699254-5-8A-ND 17M9316 94AC4670
Product Name Labels, Stickers, Decals - Blank Label, Self Adhesive, 69.9X25.4Mm 5000Pc; Label Type Te Connectivity Label, Metallised Pet, 25.4Mm X 69.9Mm; Label Type Te Connectivity
Materials of Construction Metallized Polyester Metallised Polyester Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details