TE Connectivity Label, Metallised Pet, 31.8Mm X 50.8Mm; Label Type Te Connectivity MP-508318-2.5-8A

Description
LABEL, METALLISED PET, 31.8MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:31.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:MP RoHS Compliant: Yes
Datasheet
Description
LABEL, METALLISED PET, 31.8MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:31.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:MP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Metallised Pet, 31.8Mm X 50.8Mm; Label Type Te Connectivity - 94AC4669 - Newark, An Avnet Company
Chicago, IL, United States
Label, Metallised Pet, 31.8Mm X 50.8Mm; Label Type Te Connectivity
94AC4669
Label, Metallised Pet, 31.8Mm X 50.8Mm; Label Type Te Connectivity 94AC4669
LABEL, METALLISED PET, 31.8MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:31.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:MP RoHS Compliant: Yes

LABEL, METALLISED PET, 31.8MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:31.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:2500; Product Range:MP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 94AC4669
Product Name Label, Metallised Pet, 31.8Mm X 50.8Mm; Label Type Te Connectivity
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-810 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Pre-printed Labels - 4454007 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details