TE Connectivity Labels, Stickers, Decals - Blank MP-508254-5-8A

Description
LABEL METAL POLY 50.8X25.4MM
Request a Quote Datasheet
Description
LABEL METAL POLY 50.8X25.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-MP-508254-5-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-MP-508254-5-8A-ND
Labels, Stickers, Decals - Blank 484-MP-508254-5-8A-ND
LABEL METAL POLY 50.8X25.4MM

LABEL METAL POLY 50.8X25.4MM

Buy Now Datasheet
Label, Metallised Pet, 25.4Mm X 50.8Mm; Label Type Te Connectivity - 94AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Label, Metallised Pet, 25.4Mm X 50.8Mm; Label Type Te Connectivity
94AC4668
Label, Metallised Pet, 25.4Mm X 50.8Mm; Label Type Te Connectivity 94AC4668
LABEL, METALLISED PET, 25.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP RoHS Compliant: Yes

LABEL, METALLISED PET, 25.4MM X 50.8MM; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-MP-508254-5-8A-ND 94AC4668
Product Name Labels, Stickers, Decals - Blank Label, Metallised Pet, 25.4Mm X 50.8Mm; Label Type Te Connectivity
Materials of Construction Metallized Polyester Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details