TE Connectivity Labels; Label Type Te Connectivity MP-381191-5-8A

Description
Labels; Label Type:Self Adhesive; Label Dimensions:19.1mm x 38.1mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:-; Colour:Silvertone Metalized; External Height:0.75"; Legend:Blank RoHS Compliant: Yes
Datasheet
Description
Labels; Label Type:Self Adhesive; Label Dimensions:19.1mm x 38.1mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:-; Colour:Silvertone Metalized; External Height:0.75"; Legend:Blank RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels; Label Type Te Connectivity - 29K8290 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Label Type Te Connectivity
29K8290
Labels; Label Type Te Connectivity 29K8290
Labels; Label Type:Self Adhesive; Label Dimensions:19.1mm x 38.1mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:-; Colour:Silvertone Metalized; External Height:0.75"; Legend:Blank RoHS Compliant: Yes

Labels; Label Type:Self Adhesive; Label Dimensions:19.1mm x 38.1mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:-; Colour:Silvertone Metalized; External Height:0.75"; Legend:Blank RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 29K8290
Product Name Labels; Label Type Te Connectivity
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-811 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3792 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 494540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details