LABEL ID PRODUCT
LABEL, METALLISED PET, 6.4MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:6.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:10000; Product Range:MP RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 484-MP-381064-10-8A-ND | 94AC4666 |
| Product Name | Labels, Stickers, Decals - Blank | Label, Metallised Pet, 6.4Mm X 38.1Mm; Label Type Te Connectivity |
| Materials of Construction | Metallized Polyester | Metallised Polyester |