TE Connectivity Labels, Stickers, Decals - Blank MP-254127-10-8A

Description
LABEL METAL POLY 25.4X12.7MM
Request a Quote Datasheet
Description
LABEL METAL POLY 25.4X12.7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-MP-254127-10-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-MP-254127-10-8A-ND
Labels, Stickers, Decals - Blank 484-MP-254127-10-8A-ND
LABEL METAL POLY 25.4X12.7MM

LABEL METAL POLY 25.4X12.7MM

Buy Now Datasheet
Labels; Label Type Raychem Te Connectivity - 17M9310 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Label Type Raychem Te Connectivity
17M9310
Labels; Label Type Raychem Te Connectivity 17M9310
LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:10000; Product Range:MP Series; Colour:Silvertone Metalized; External Width:1" RoHS Compliant: Yes

LABELS; Label Type:Thermal Transfer Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:10000; Product Range:MP Series; Colour:Silvertone Metalized; External Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-MP-254127-10-8A-ND 17M9310
Product Name Labels, Stickers, Decals - Blank Labels; Label Type Raychem Te Connectivity
Materials of Construction Metallized Polyester Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Earth
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details