TE Connectivity ™ OEM Parts - OEM Parts (M - N) - MP-208086-5-8A MP-208086-5-8A

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012278-MP-208086-5- 8A Color: Silver Material: Polyester Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MP-208086-5-8AC13738 -000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012278-MP-208086-5- 8A Color: Silver Material: Polyester Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MP-208086-5-8AC13738 -000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MP-208086-5-8A - 1012278-MP-208086-5-8A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MP-208086-5-8A
1012278-MP-208086-5-8A
OEM Parts - OEM Parts (M - N) - MP-208086-5-8A 1012278-MP-208086-5-8A
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012278-MP-208086-5- 8A Color: Silver Material: Polyester Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MP-208086-5-8AC13738 -000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012278-MP-208086-5-8A
Color: Silver
Material: Polyester
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MP-208086-5-8AC13738-000;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1012278-MP-208086-5-8A
Product Name OEM Parts - OEM Parts (M - N) - MP-208086-5-8A
Unlock Full Specs
to access all available technical data