TE Connectivity ™ Switches - Slide Switches MMS43

Description
Win Source Part Number: 1204082-MMS43 Category: Switches>Slide Switches Series: MMS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyester Voltage Rating - DC: 30 V Standard Package: 500 Circuit: 4P3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): 1-1437575-2; 1-1437575-2 .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 1-1437575-2-ND,1-143 7575-2 Base Product Number: MMS4 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1204082-MMS43 Category: Switches>Slide Switches Series: MMS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyester Voltage Rating - DC: 30 V Standard Package: 500 Circuit: 4P3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): 1-1437575-2; 1-1437575-2 .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 1-1437575-2-ND,1-143 7575-2 Base Product Number: MMS4 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1204082-MMS43
Switches - Slide Switches 1204082-MMS43
Win Source Part Number: 1204082-MMS43 Category: Switches>Slide Switches Series: MMS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyester Voltage Rating - DC: 30 V Standard Package: 500 Circuit: 4P3T Contact Timing: Shorting (MBB) Switch Function: On-On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 200gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Alternative Parts (Cross-Reference): 1-1437575-2; 1-1437575-2 .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 1-1437575-2-ND,1-143 7575-2 Base Product Number: MMS4 RoHS Status: Not applicable

Win Source Part Number: 1204082-MMS43
Category: Switches>Slide Switches
Series: MMS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyester
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: 4P3T
Contact Timing: Shorting (MBB)
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 200gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 60°C
Alternative Parts (Cross-Reference): 1-1437575-2; 1-1437575-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 1-1437575-2-ND,1-1437575-2
Base Product Number: MMS4
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
MMS43
Slide Switches MMS43
Slide Switches 4P3T MICRO SLIDE

Slide Switches 4P3T MICRO SLIDE

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MMS43
Switches - Slide Switches MMS43
SWITCH SLIDE 4P3T 100MA 30V

SWITCH SLIDE 4P3T 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1204082-MMS43 MMS43 MMS43
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -4 to 140 F (-20 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825261-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
3 suppliers
Subminiature Slide - AS12CP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347264P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details