TE Connectivity Strain Relief, Size 51, Micro D Connector; Product Range Polamco Te Connectivity MM96-51-1-Y

Description
STRAIN RELIEF, SIZE 51, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:51 RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 51, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:51 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 51, Micro D Connector; Product Range Polamco Te Connectivity - 88T7765 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 51, Micro D Connector; Product Range Polamco Te Connectivity
88T7765
Strain Relief, Size 51, Micro D Connector; Product Range Polamco Te Connectivity 88T7765
STRAIN RELIEF, SIZE 51, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:51 RoHS Compliant: No

STRAIN RELIEF, SIZE 51, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:51 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88T7765
Product Name Strain Relief, Size 51, Micro D Connector; Product Range Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details