TE Connectivity Strain Relief, Size 37, Micro D Connector; Product Range Polamco Te Connectivity MM96-37-1-Y

Description
STRAIN RELIEF, SIZE 37, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:DC; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:37 RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 37, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:DC; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:37 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 37, Micro D Connector; Product Range Polamco Te Connectivity - 88T7764 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 37, Micro D Connector; Product Range Polamco Te Connectivity
88T7764
Strain Relief, Size 37, Micro D Connector; Product Range Polamco Te Connectivity 88T7764
STRAIN RELIEF, SIZE 37, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:DC; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:37 RoHS Compliant: No

STRAIN RELIEF, SIZE 37, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:DC; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:37 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88T7764
Product Name Strain Relief, Size 37, Micro D Connector; Product Range Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details