TE Connectivity Linear Potentiometers MLP-50

Description
Body Features Case Material : AL Product Weight : 29 G  [1.02 OZ ] Dimensions Full Stroke Range : 50 MM  [2 INCH ] Product Diameter : 9.39 MM  [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP67 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : 1 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : AL Product Weight : 29 G  [1.02 OZ ] Dimensions Full Stroke Range : 50 MM  [2 INCH ] Product Diameter : 9.39 MM  [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP67 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : 1 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometers - MLP-50 - TE Connectivity
Berwyn, PA, United States
Linear Potentiometers
MLP-50
Linear Potentiometers MLP-50
Body Features Case Material : AL Product Weight : 29 G  [1.02 OZ ] Dimensions Full Stroke Range : 50 MM  [2 INCH ] Product Diameter : 9.39 MM  [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value (OHM) : 5K Industry Standards IP Rating : IP67 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : 1 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]

Body Features


  • Case Material : AL
  • Product Weight : 29 G  [1.02 OZ ]

Dimensions


  • Full Stroke Range : 50 MM  [2 INCH ]
  • Product Diameter : 9.39 MM  [.37 INCH ]
  • Repeatability (MM) : .01

Electrical Characteristics


  • Input Voltage (Max) (VDC) : 42
  • Operating Wiper Current (max) (MAMP) : 10
  • Resistance Value (OHM) : 5K

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Operating Speed (INCHSEC) : 400
  • Vibration Resistance : 10G's, 10 - 2000Hz

Other


  • Life Expectancy (CYCLE) : 25000000
  • Linearity (PCT) : 1

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number MLP-50
Product Name Linear Potentiometers
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0037 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-1298-0057 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0035 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-1298-0055 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details