TE Connectivity Linear Potentiometers MLP-125

Description
Body Features Case Material : AL Product Weight : 43 G  [1.51 OZ ] Dimensions Full Stroke Range : 125 MM  [5 INCH ] Product Diameter : 9.39 MM  [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value (OHM) : 10K Industry Standards IP Rating : IP67 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .5 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : AL Product Weight : 43 G  [1.51 OZ ] Dimensions Full Stroke Range : 125 MM  [5 INCH ] Product Diameter : 9.39 MM  [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value (OHM) : 10K Industry Standards IP Rating : IP67 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .5 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometers - MLP-125 - TE Connectivity
Berwyn, PA, United States
Linear Potentiometers
MLP-125
Linear Potentiometers MLP-125
Body Features Case Material : AL Product Weight : 43 G  [1.51 OZ ] Dimensions Full Stroke Range : 125 MM  [5 INCH ] Product Diameter : 9.39 MM  [.37 INCH ] Repeatability (MM) : .01 Electrical Characteristics Input Voltage (Max) (VDC) : 42 Operating Wiper Current (max) (MAMP) : 10 Resistance Value (OHM) : 10K Industry Standards IP Rating : IP67 Operation/Applicatio n Operating Speed (INCHSEC) : 400 Vibration Resistance : 10G's, 10 - 2000Hz Other Life Expectancy (CYCLE) : 25000000 Linearity (PCT) : .5 Product Type Features Product Shape : Cylindrical Usage Conditions Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]

Body Features


  • Case Material : AL
  • Product Weight : 43 G  [1.51 OZ ]

Dimensions


  • Full Stroke Range : 125 MM  [5 INCH ]
  • Product Diameter : 9.39 MM  [.37 INCH ]
  • Repeatability (MM) : .01

Electrical Characteristics


  • Input Voltage (Max) (VDC) : 42
  • Operating Wiper Current (max) (MAMP) : 10
  • Resistance Value (OHM) : 10K

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Operating Speed (INCHSEC) : 400
  • Vibration Resistance : 10G's, 10 - 2000Hz

Other


  • Life Expectancy (CYCLE) : 25000000
  • Linearity (PCT) : .5

Product Type Features


  • Product Shape : Cylindrical

Usage Conditions


  • Operating Temperature Range : -30 - 150 DEGC  [-22 - 302 DEGF ]
Buy Now Datasheet
Rotary Potentiometers, Rheostats - 1111-MLP-125-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1111-MLP-125-ND
Rotary Potentiometers, Rheostats 1111-MLP-125-ND
LINEAR POT MINI 125MM RANGE

LINEAR POT MINI 125MM RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number MLP-125 1111-MLP-125-ND
Product Name Linear Potentiometers Rotary Potentiometers, Rheostats
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0124 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0047 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Linear Potentiometers - 04-1270-0029 - TE Connectivity
Specs
Resistance Range 10000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Rotary Potentiometers - 04-0989-0644 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details