TE Connectivity RF Antennas MK24-7-UFL

Description
2.4GHz Whip, Straight RF Antenna 7dBi U.FL (UMCC), IPEX MHF1 Bracket Mount
Datasheet
Description
2.4GHz Whip, Straight RF Antenna 7dBi U.FL (UMCC), IPEX MHF1 Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MK24-7-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MK24-7-UFL
RF Antennas MK24-7-UFL
2.4GHz Whip, Straight RF Antenna 7dBi U.FL (UMCC), IPEX MHF1 Bracket Mount

2.4GHz Whip, Straight RF Antenna 7dBi U.FL (UMCC), IPEX MHF1 Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MK24-7-UFL
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers