TE Connectivity RF Antennas MK24-7-RMMCX

Description
2.4GHz Whip, Straight RF Antenna 7dBi RP-MMCX Bracket Mount
Datasheet
Description
2.4GHz Whip, Straight RF Antenna 7dBi RP-MMCX Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MK24-7-RMMCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MK24-7-RMMCX
RF Antennas MK24-7-RMMCX
2.4GHz Whip, Straight RF Antenna 7dBi RP-MMCX Bracket Mount

2.4GHz Whip, Straight RF Antenna 7dBi RP-MMCX Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MK24-7-RMMCX
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details