Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141367-MINISMDM110-
Termination: SMD/SMT
Resistance: 180 mΩ
Hold Current: 1.1 A
Trip Current: 2 A
Categories: Custom Parts
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Current Rating: 40 A
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1141367-MINISMDM110-02 |
| Product Name | Custom Parts - Custom Parts (J - M) - MINISMDM110-02 |