The miniSMDC series provides surface mount resettable PPTC overcurrent protection in an 1812 footprint for space-constrained applications such as mobile electronics, automotive, and industrial controls. The devices are RoHS compliant, lead-free, and halogen-free, with a maximum continuous voltage rating up to 60 V and maximum fault current up to 100 A. Each device is recognized to UL 1434 and conforms to IEC 60730-1, Clauses 12, 15, 16, 17, J15, and J17. The terminals are 100% matte tin with nickel underplate, and soldering complies with ANSI/J-STD-002 Category 3 and IEC 60068-2-20. Tape and reel packaging is standard, with 2,000 or 10,000 units per reel. Thermal derating curves and time-to-trip characteristics are provided for ambient temperatures from -40°C to 85°C.
PTC Resettable Fuse Product overview: MINISMDC300F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC300F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MINISMDC300F-2 |
| Product Name | Circuit Protection Fuse |