The miniSMDC260F/13.2 is a resettable PTC overcurrent protection device rated for 13.2V DC and capable of interrupting up to 100A at short circuit. It features a surface-mount package with dimensions of 4.37-4.83 mm in length, 1.02-1.52 mm in height, and 3.07-3.41 mm in width. The device holds up to 3.0A at 20°C and trips at 5.0A, with a maximum resistance of 0.05Ω after reflow and a power dissipation rating of 1.2W at 20°C and 13.2V. It is rated for operation up to 60°C with a trip current of 4.0A. The part is RoHS compliant, halogen free, and recognized by UL, CSA, and TÜV.
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: MINISMDC260F/13.2-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC260F/13.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MINISMDC260F/13.2-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |