TE Connectivity SMD 6V 1.75A 40A Circuit Protection Fuse MICROSMD175F-2

Description
6V 1.75A SMD/SMT PPTC Fuse, 1210, 40A Max Product overview: MICROSMD175F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD175F-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6V 1.75A SMD/SMT PPTC Fuse, 1210, 40A Max Product overview: MICROSMD175F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD175F-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The microSMD series provides surface mount resettable overcurrent protection for space-constrained applications, using a 1210 footprint. The microSMD175F variant has a hold current of 1.75 A, a trip current of 3.50 A, a maximum voltage rating of 6 V, and a maximum fault current rating of 40 A. It dissipates 0.80 W in the tripped state and has a maximum initial resistance of 0.08 Ω at 20°C. The device meets RoHS compliance and is lead-free and halogen-free, with soldering compatibility to ANSI/J-STD-002 Category 3 and flammability resistance per IEC 695-2-2. It is qualified under agency file number E74889.

Datasheet Summary
Powered by GS/AI

The microSMD series provides surface mount resettable overcurrent protection for space-constrained applications, using a 1210 footprint. The microSMD175F variant has a hold current of 1.75 A, a trip current of 3.50 A, a maximum voltage rating of 6 V, and a maximum fault current rating of 40 A. It dissipates 0.80 W in the tripped state and has a maximum initial resistance of 0.08 Ω at 20°C. The device meets RoHS compliance and is lead-free and halogen-free, with soldering compatibility to ANSI/J-STD-002 Category 3 and flammability resistance per IEC 695-2-2. It is qualified under agency file number E74889.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 1.75A 40A Circuit Protection Fuse
150-MICROSMD175F-2
SMD 6V 1.75A 40A Circuit Protection Fuse 150-MICROSMD175F-2
6V 1.75A SMD/SMT PPTC Fuse, 1210, 40A Max Product overview: MICROSMD175F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD175F-2 can be used for catalog matching and distributor lookup.

6V 1.75A SMD/SMT PPTC Fuse, 1210, 40A Max Product overview: MICROSMD175F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD175F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 150-MICROSMD175F-2
Product Name SMD 6V 1.75A 40A Circuit Protection Fuse
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-2496-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details