MHP-TA15-9-90 is a metal hybrid PPTC device with thermal activation designed for resettable overtemperature protection of high-capacity Lithium Polymer and prismatic cells in portable electronics. It has a 9V DC rating and a high current hold rating of 15A at 25°C. The device activates at a nominal temperature of 90°C with a tolerance of ±5°C and resets when temperature drops below the activation point by at least 10°C. Its contact resistance at 25°C is 2.5 to 5.0 mΩ. The device measures 11.4 mm × 2.8 mm × 1.15 mm and is recognized to UL873 standard.
PTC Resettable Fuse 5.8 X 3.85 X 1.15mm Product overview: MHP-TA15-9-90 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MHP-TA15-9-90 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MHP-TA15-9-90 |
| Product Name | Circuit Protection Fuse |