TE Connectivity Coil Voltage Te Connectivity MGSCD-12.

Description
Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGSD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet
Description
Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGSD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Te Connectivity - 32AC1551 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Te Connectivity
32AC1551
Coil Voltage Te Connectivity 32AC1551
Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGSD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:MGSD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Contact Voltage VAC:115V; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32AC1551
Product Name Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF400R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details