TE Connectivity ™ Dual 3.7mH 10kHz 1.5Ohm Inductor and Choke MGPWC-00060-P

Description
Common Mode Chokes Dual 3.7mH 10kHz 1.5Ohm DCR Thru-Hole Product overview: MGPWC-00060-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.7mH, 10kHz, 1.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3.7mH, 10kHz, 1.5Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGPWC-00060-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 3.7mH 10kHz 1.5Ohm DCR Thru-Hole Product overview: MGPWC-00060-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.7mH, 10kHz, 1.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3.7mH, 10kHz, 1.5Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGPWC-00060-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.7mH 10kHz 1.5Ohm Inductor and Choke - 839-MGPWC-00060-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.7mH 10kHz 1.5Ohm Inductor and Choke
839-MGPWC-00060-P
Dual 3.7mH 10kHz 1.5Ohm Inductor and Choke 839-MGPWC-00060-P
Common Mode Chokes Dual 3.7mH 10kHz 1.5Ohm DCR Thru-Hole Product overview: MGPWC-00060-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.7mH, 10kHz, 1.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3.7mH, 10kHz, 1.5Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGPWC-00060-P can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3.7mH 10kHz 1.5Ohm DCR Thru-Hole Product overview: MGPWC-00060-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.7mH, 10kHz, 1.5Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3.7mH, 10kHz, 1.5Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGPWC-00060-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - MGPWC-00060-P - 884588-MGPWC-00060-P - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - MGPWC-00060-P
884588-MGPWC-00060-P
Common Mode Chokes - MGPWC-00060-P 884588-MGPWC-00060-P
Manufacturer: TE Connectivity Win Source Part Number: 884588-MGPWC-00060-P Operating Temperature Range: -40°C ~ 85°C Features: 3.7 mH @ 10 kHz 2 Line Common Mode Choke Surface Mount - DCR 1.5Ohm Package: Bulk Package: Horizontal, 4 PC Pad Mounting: Surface Mount Family Name: MGPWC Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8504.50.8000

Manufacturer: TE Connectivity
Win Source Part Number: 884588-MGPWC-00060-P
Operating Temperature Range: -40°C ~ 85°C
Features: 3.7 mH @ 10 kHz 2 Line Common Mode Choke Surface Mount - DCR 1.5Ohm
Package: Bulk
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: MGPWC
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-MGPWC-00060-P 884588-MGPWC-00060-P
Product Name Dual 3.7mH 10kHz 1.5Ohm Inductor and Choke Common Mode Chokes - MGPWC-00060-P
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers