Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078631-MGH7S-00004
Termination: SMD/SMT
Length: 12.83 mm
Inductance: 70 µH
Height: 6.23 mm
Width: 9.53 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MGH7S-00004MGH7S0000
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078631-MGH7S-00004 |
| Product Name | OEM Parts - OEM Parts (M - N) - MGH7S-00004 |