TE Connectivity ™ SMD Pulse Transformer MGBBT-00259-P

Description
Audio Transformers / Signal Transformers XFRMR BABT EP13 SMD GW Product overview: MGBBT-00259-P from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-MGBBT-00259-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Transformers / Signal Transformers XFRMR BABT EP13 SMD GW Product overview: MGBBT-00259-P from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-MGBBT-00259-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pulse Transformer - 166-MGBBT-00259-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-MGBBT-00259-P
SMD Pulse Transformer 166-MGBBT-00259-P
Audio Transformers / Signal Transformers XFRMR BABT EP13 SMD GW Product overview: MGBBT-00259-P from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-MGBBT-00259-P can be used for catalog matching and distributor lookup.

Audio Transformers / Signal Transformers XFRMR BABT EP13 SMD GW Product overview: MGBBT-00259-P from TE Connectivity is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-MGBBT-00259-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - MGBBT-00259-P - 1004948-MGBBT-00259-P - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - MGBBT-00259-P
1004948-MGBBT-00259-P
Pulse Transformers - MGBBT-00259-P 1004948-MGBBT-00259-P
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1004948-MGBBT-00259- P Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1004948-MGBBT-00259-P
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MGBBT-00259-P
Audio Transformers / Signal Transformers MGBBT-00259-P
Audio Transformers / Signal Transformers XFRMR BABT EP13 SMD GW

Audio Transformers / Signal Transformers XFRMR BABT EP13 SMD GW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 166-MGBBT-00259-P 1004948-MGBBT-00259-P MGBBT-00259-P
Product Name SMD Pulse Transformer Pulse Transformers - MGBBT-00259-P Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1536T - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1-1672324-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details