General Purpose Relays MDR
RELAY, 8PDT, 115VAC, 28VDC, 10A; Contact Configuration:8PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:- RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | MDR-138-8-ND | MDR-138-8 | MDR-138-8 | 09J5742 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 8Pdt, 115Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Throw | Double Throw | Double Throw | Double Throw |