TE Connectivity Power Relays, Over 2 Amps MDR-136-1

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - MDR-136-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
MDR-136-1-ND
Power Relays, Over 2 Amps MDR-136-1-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
MDR-136-1
General Purpose Relays MDR-136-1
General Purpose Relays 8FormC 8PDT 28VDC

General Purpose Relays 8FormC 8PDT 28VDC

Buy Now Datasheet
Power Relay, 8Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity - 83J8844 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 8Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity
83J8844
Power Relay, 8Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity 83J8844
POWER RELAY, 8PDT, 10A, 115VAC; Contact Configuration:8PDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Screw RoHS Compliant: No

POWER RELAY, 8PDT, 10A, 115VAC; Contact Configuration:8PDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MDR-136-1
Relays - Power Relays, Over 2 Amps MDR-136-1
RELAY

RELAY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number MDR-136-1-ND MDR-136-1 83J8844 MDR-136-1
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, 8Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2471N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-384 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers