TE Connectivity Power Relays, Over 2 Amps MDR-131-2

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - MDR-131-2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
MDR-131-2-ND
Power Relays, Over 2 Amps MDR-131-2-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-MDR-131-2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-MDR-131-2-ND
Power Relays, Over 2 Amps 1111-MDR-131-2-ND
INDUSTRIAL RELAYS MDR

INDUSTRIAL RELAYS MDR

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MDR-131-2
Relays - Power Relays, Over 2 Amps MDR-131-2
RELAY

RELAY

Supplier's Site
General Purpose Relays - MDR-131-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
MDR-131-2
General Purpose Relays MDR-131-2
General Purpose Relays MDR

General Purpose Relays MDR

Buy Now
Power Relay, 4Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity - 73J7434 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity
73J7434
Power Relay, 4Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity 73J7434
POWER RELAY, 4PDT, 10A, 115VAC; Contact Configuration:4PDT; Coil Voltage:440VAC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Screw RoHS Compliant: No

POWER RELAY, 4PDT, 10A, 115VAC; Contact Configuration:4PDT; Coil Voltage:440VAC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number MDR-131-2-ND MDR-131-2 MDR-131-2 73J7434
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 4Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.4835 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details