General Purpose Relay 4PDT (4 Form C) 115VAC Coil Chassis Mount
RELAY GEN PURPOSE 4PDT 10A 115V
General Purpose Relays 4PDT 115VAC ROTARY
RELAY, 4PDT, 115VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115VAC; Relay Terminals:- RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A132306-ND | MDR-131-1 | MDR-131-1 | 81C9164 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 115Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |