TE Connectivity Micro Mini Split Backshell, 180Deg, De; Product Range Te Connectivity MBMMD-UESMS0-07-20-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 180DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
MICRO MINI SPLIT BACKSHELL, 180DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 180Deg, De; Product Range Te Connectivity - 42AJ7833 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 180Deg, De; Product Range Te Connectivity
42AJ7833
Micro Mini Split Backshell, 180Deg, De; Product Range Te Connectivity 42AJ7833
MICRO MINI SPLIT BACKSHELL, 180DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 180DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7833
Product Name Micro Mini Split Backshell, 180Deg, De; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details