TE Connectivity Micro Mini Split Backshell, 90Deg, Dg; Product Range Te Connectivity MBMMD-SGSMS0-08-20-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DG; Product Range:MB Series; D Sub Shell Size:DG; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DG; Product Range:MB Series; D Sub Shell Size:DG; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 90Deg, Dg; Product Range Te Connectivity - 42AJ7823 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 90Deg, Dg; Product Range Te Connectivity
42AJ7823
Micro Mini Split Backshell, 90Deg, Dg; Product Range Te Connectivity 42AJ7823
MICRO MINI SPLIT BACKSHELL, 90DEG, DG; Product Range:MB Series; D Sub Shell Size:DG; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 90DEG, DG; Product Range:MB Series; D Sub Shell Size:DG; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7823
Product Name Micro Mini Split Backshell, 90Deg, Dg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details