TE Connectivity Micro Mini Split Backshell, 90Deg, De; Product Range Te Connectivity MBMMD-SESMS0-07-20-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
MICRO MINI SPLIT BACKSHELL, 90DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 90Deg, De; Product Range Te Connectivity - 42AJ7821 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 90Deg, De; Product Range Te Connectivity
42AJ7821
Micro Mini Split Backshell, 90Deg, De; Product Range Te Connectivity 42AJ7821
MICRO MINI SPLIT BACKSHELL, 90DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 90DEG, DE; Product Range:MB Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7821
Product Name Micro Mini Split Backshell, 90Deg, De; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details